Vishay Intertechnology, Inc. 3W,.0513,1%,TR LVR03R0513FS7321

Description
3W,.0513,1%,TR
Request a Quote
Description
3W,.0513,1%,TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.0513,1%,TR - LVR03R0513FS7321 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.0513,1%,TR
LVR03R0513FS7321
3W,.0513,1%,TR LVR03R0513FS7321
3W,.0513,1%,TR

3W,.0513,1%,TR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0513FS7321
Product Name 3W,.0513,1%,TR
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details