VISHAY INTERTECHNOLOGY, INC.
LVR03R0510FL0321 -- 3W,21,.051,1%,BULK
Vishay Intertechnology, Inc.
3W,21,.051,1%,BULK
LVR03R0510FL0321
Description
3W,21,.051,1%,BULK
Request a Quote
Email Supplier
Description
3W,21,.051,1%,BULK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
LVR03R0510FL0321 |
|
Product Name
|
3W,21,.051,1%,BULK |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
75000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details