Vishay Precision Group Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R LVR03R0500KS73

Description
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R - LVR03R0500KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R
LVR03R0500KS73
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R LVR03R0500KS73
Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .05 10% S73 Vishay - 45C6102 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .05 10% S73 Vishay
45C6102
Lvr-3 .05 10% S73 Vishay 45C6102
LVR-3 .05 10% S73

LVR-3 .05 10% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0500KS73 45C6102
Product Name Res Metal Strip 50m Ohm 10% 3W AXL Thru-Hole T/R Lvr-3 .05 10% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details