Vishay Precision Group 3W,.05,5%,T/R,HAZMAT LVR03R0500JE73

Description
3W,.05,5%,T/R,HAZMAT
Request a Quote
Description
3W,.05,5%,T/R,HAZMAT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.05,5%,T/R,HAZMAT - LVR03R0500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.05,5%,T/R,HAZMAT
LVR03R0500JE73
3W,.05,5%,T/R,HAZMAT LVR03R0500JE73
3W,.05,5%,T/R,HAZMAT

3W,.05,5%,T/R,HAZMAT

Supplier's Site
Lvr-3 .05 5% E73 E3 Vishay - 51P4865 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .05 5% E73 E3 Vishay
51P4865
Lvr-3 .05 5% E73 E3 Vishay 51P4865
LVR-3 .05 5% E73 e3

LVR-3 .05 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0500JE73 51P4865
Product Name 3W,.05,5%,T/R,HAZMAT Lvr-3 .05 5% E73 E3 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers