Vishay Intertechnology, Inc. Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole LVR03R0500FS56

Description
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole - LVR03R0500FS56 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole
LVR03R0500FS56
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole LVR03R0500FS56
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0500FS56
Product Name Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details