Vishay Intertechnology, Inc. Precision Resistors 3watts 0.05ohms 1% LVR03R0500FR50

Description
Precision Resistors 3watts 0.05ohms 1%
Request a Quote
Description
Precision Resistors 3watts 0.05ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 3watts 0.05ohms 1% - LVR03R0500FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 3watts 0.05ohms 1%
LVR03R0500FR50
Precision Resistors 3watts 0.05ohms 1% LVR03R0500FR50
Precision Resistors 3watts 0.05ohms 1%

Precision Resistors 3watts 0.05ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0500FR50
Product Name Precision Resistors 3watts 0.05ohms 1%
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers