Vishay Intertechnology, Inc. Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0500FR44

Description
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0500FR44 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0500FR44
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0500FR44
Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0500FR44
Product Name Res Metal Strip 50m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details