Vishay Precision Group Through Hole Resistors LVR03R0500FE70

Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-LVR03R0500FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR03R0500FE70TR-ND
Through Hole Resistors 541-LVR03R0500FE70TR-ND
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
0.05 OHM 3W Resistor - 53-LVR03R0500FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 3W Resistor
53-LVR03R0500FE70
0.05 OHM 3W Resistor 53-LVR03R0500FE70
RES 0.05 OHM 1% 3W AXIAL WW Product overview: LVR03R0500FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0500FE70 can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 3W AXIAL WW Product overview: LVR03R0500FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0500FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - LVR03R0500FE70
924656-LVR03R0500FE70
Through Hole Resistors - LVR03R0500FE70 924656-LVR03R0500FE70
Manufacturer: Vishay Win Source Part Number: 924656-LVR03R0500FE7 0 Series: LVR Operating Temperature Range: -65°C ~ 275°C Features: 50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound Package: Axial Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Other Part Number: 541-LVR03R0500FE70CT , 541-LVR03R0500FE70TR , LVR03R0500FE70-ND

Manufacturer: Vishay
Win Source Part Number: 924656-LVR03R0500FE70
Series: LVR
Operating Temperature Range: -65°C ~ 275°C
Features: 50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Package: Axial
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Other Part Number: 541-LVR03R0500FE70CT, 541-LVR03R0500FE70TR, LVR03R0500FE70-ND

Buy Now Datasheet
3W,.05,1%,T/R,RoHS Compliant - LVR03R0500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.05,1%,T/R,RoHS Compliant
LVR03R0500FE70
3W,.05,1%,T/R,RoHS Compliant LVR03R0500FE70
3W,.05,1%,T/R,RoHS Compliant

3W,.05,1%,T/R,RoHS Compliant

Supplier's Site
Through Hole Resistors - LVR03R0500FE70 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
LVR03R0500FE70
Through Hole Resistors LVR03R0500FE70
RES 0.05 OHM 1% 3W AXIAL WW

RES 0.05 OHM 1% 3W AXIAL WW

Supplier's Site Datasheet
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay - 65K1713 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay
65K1713
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay 65K1713
WIREWOUND RESISTOR, 5% OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°CRoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 1000ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 541-LVR03R0500FE70TR-ND 53-LVR03R0500FE70 924656-LVR03R0500FE70 LVR03R0500FE70 LVR03R0500FE70 65K1713
Product Name Through Hole Resistors 0.05 OHM 3W Resistor Through Hole Resistors - LVR03R0500FE70 3W,.05,1%,T/R,RoHS Compliant Through Hole Resistors Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial ThroughHole; Axial Leads Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details