Vishay Precision Group Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T... LVR03R0500FE12

Description
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T...
Request a Quote
Description
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T... - LVR03R0500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T...
LVR03R0500FE12
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T... LVR03R0500FE12
Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T...

Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T...

Supplier's Site
Through-Hole 3 W 0.05 ohm Resistor - 53-LVR03R0500FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3 W 0.05 ohm Resistor
53-LVR03R0500FE12
Through-Hole 3 W 0.05 ohm Resistor 53-LVR03R0500FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, LEAD FREE Product overview: LVR03R0500FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 0.05 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0500FE12 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.05 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, LEAD FREE Product overview: LVR03R0500FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 0.05 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 0.05 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0500FE12 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - LVR03R0500FE12 - 988102-LVR03R0500FE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - LVR03R0500FE12
988102-LVR03R0500FE12
Through Hole Resistors - LVR03R0500FE12 988102-LVR03R0500FE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988102-LVR03R0500FE1 2 Packaging: Bulk Termination: Axial Length: 14.22 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 125 ppm/°C Military Standard: Not Composition: Metal Strip, Wirewound Resistance: 50 mΩ Power Rating: 3 W Number of Pins: 2 Diameter: 5.21 mm Categories: Through Hole Resistors Case / Package: Molded Alternative Parts (Cross-Reference): LVR05R0500FE73; LVR05R0500FE12; LVR01R0500FE70LVR03R 0500FE12.; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210090 REACH SVHC: Unknown Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988102-LVR03R0500FE12
Packaging: Bulk
Termination: Axial
Length: 14.22 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 125 ppm/°C
Military Standard: Not
Composition: Metal Strip, Wirewound
Resistance: 50 mΩ
Power Rating: 3 W
Number of Pins: 2
Diameter: 5.21 mm
Categories: Through Hole Resistors
Case / Package: Molded
Alternative Parts (Cross-Reference): LVR05R0500FE73; LVR05R0500FE12; LVR01R0500FE70LVR03R0500FE12.;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210090
REACH SVHC: Unknown
Lead Diameter: 813 µm

Buy Now
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay - 65K1712 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay
65K1712
Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay 65K1712
WIREWOUND RESISTOR, 5% OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 3W, 1%; Resistance:0.05ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military - 70201428 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
70201428
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military 70201428
Resistor;Wirewound;R es 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LVR03R0500FE12 53-LVR03R0500FE12 988102-LVR03R0500FE12 65K1712 70201428
Product Name Wirewound ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; T... Through-Hole 3 W 0.05 ohm Resistor Through Hole Resistors - LVR03R0500FE12 Wirewound Resistor, 5% Ohm, 3W, 1%; Resistance Vishay Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Military
Technology / Construction Wirewound METAL STRIP Wirewound Wirewound Wirewound
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details