Vishay Precision Group Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0470JB12

Description
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0470JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0470JB12
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0470JB12
Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .047 5% B12 Vishay - 28M6255 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .047 5% B12 Vishay
28M6255
Lvr-3 .047 5% B12 Vishay 28M6255
LVR-3 .047 5% B12

LVR-3 .047 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0470JB12 28M6255
Product Name Res Metal Strip 47m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .047 5% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details