Vishay Precision Group Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FS73

Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0470FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0470FS73
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FS73
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .047 1% S73 Vishay - 45C6075 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .047 1% S73 Vishay
45C6075
Lvr-3 .047 1% S73 Vishay 45C6075
LVR-3 .047 1% S73

LVR-3 .047 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0470FS73 45C6075
Product Name Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .047 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details