Vishay Precision Group Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FS70

Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0470FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0470FS70
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FS70
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .047 1% S70 Vishay - 45C6074 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .047 1% S70 Vishay
45C6074
Lvr-3 .047 1% S70 Vishay 45C6074
LVR-3 .047 1% S70

LVR-3 .047 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0470FS70 45C6074
Product Name Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .047 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details