Vishay Precision Group Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FE70

Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0470FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0470FE70
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0470FE70
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .047 1% E70 E3 Vishay - 51P4851 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .047 1% E70 E3 Vishay
51P4851
Lvr-3 .047 1% E70 E3 Vishay 51P4851
LVR-3 .047 1% E70 e3

LVR-3 .047 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0470FE70 51P4851
Product Name Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .047 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details