Vishay Precision Group Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0470FB12

Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0470FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0470FB12
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0470FB12
Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.047 Ohm, +/1% Vishay - 45C6072 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.047 Ohm, +/1% Vishay
45C6072
Lvr03, 0.047 Ohm, +/1% Vishay 45C6072
LVR03, 0.047 Ohm, +/- 1%

LVR03, 0.047 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0470FB12 45C6072
Product Name Res Metal Strip 47m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.047 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details