Vishay Precision Group Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R LVR03R0450KS73

Description
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R - LVR03R0450KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R
LVR03R0450KS73
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R LVR03R0450KS73
Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R

Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .045 10% S73 Vishay - 45C6071 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .045 10% S73 Vishay
45C6071
Lvr-3 .045 10% S73 Vishay 45C6071
LVR-3 .045 10% S73

LVR-3 .045 10% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0450KS73 45C6071
Product Name Res Metal Strip 45m Ohm 10% 3W AXL Thru-Hole T/R Lvr-3 .045 10% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details