Vishay Precision Group Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0450FS70

Description
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0450FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0450FS70
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0450FS70
Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .045 1% S70 Vishay - 28M6254 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .045 1% S70 Vishay
28M6254
Lvr-3 .045 1% S70 Vishay 28M6254
LVR-3 .045 1% S70

LVR-3 .045 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0450FS70 28M6254
Product Name Res Metal Strip 45m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .045 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers