Vishay Precision Group Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0430FE70

Description
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0430FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0430FE70
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0430FE70
Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .043 1% E70 E3 Vishay - 51P4843 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .043 1% E70 E3 Vishay
51P4843
Lvr-3 .043 1% E70 E3 Vishay 51P4843
LVR-3 .043 1% E70 e3

LVR-3 .043 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0430FE70 51P4843
Product Name Res Metal Strip 43m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .043 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details