Vishay Precision Group Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0402JE70

Description
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0402JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0402JE70
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0402JE70
Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0402 5% E70 E3 Vishay - 51P4841 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0402 5% E70 E3 Vishay
51P4841
Lvr-3 .0402 5% E70 E3 Vishay 51P4841
LVR-3 .0402 5% E70 e3

LVR-3 .0402 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0402JE70 51P4841
Product Name Res Metal Strip 40.2m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0402 5% E70 E3 Vishay
Mounting / Packaging ThroughHole 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details