Vishay Precision Group Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0400JS70

Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0400JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0400JS70
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0400JS70
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .04 5% S70 Vishay - 45C6065 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 5% S70 Vishay
45C6065
Lvr-3 .04 5% S70 Vishay 45C6065
LVR-3 .04 5% S70

LVR-3 .04 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400JS70 45C6065
Product Name Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .04 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers