Vishay Precision Group Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0400JE12

Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0400JE12
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0400JE12
Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .04 5% E12 E3 Vishay - 51P4836 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 5% E12 E3 Vishay
51P4836
Lvr-3 .04 5% E12 E3 Vishay 51P4836
LVR-3 .04 5% e12 E3

LVR-3 .04 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400JE12 51P4836
Product Name Res Metal Strip 40m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .04 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details