Vishay Precision Group 3W,.04,3%,T/R LVR03R0400HS73

Description
3W,.04,3%,T/R
Request a Quote
Description
3W,.04,3%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.04,3%,T/R - LVR03R0400HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.04,3%,T/R
LVR03R0400HS73
3W,.04,3%,T/R LVR03R0400HS73
3W,.04,3%,T/R

3W,.04,3%,T/R

Supplier's Site
Lvr-3 .04 3% S73 Vishay - 45C6063 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 3% S73 Vishay
45C6063
Lvr-3 .04 3% S73 Vishay 45C6063
LVR-3 .04 3% S73

LVR-3 .04 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400HS73 45C6063
Product Name 3W,.04,3%,T/R Lvr-3 .04 3% S73 Vishay
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details