Vishay Precision Group Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0400HS70

Description
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0400HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0400HS70
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0400HS70
Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .04 3% S70 Vishay - 45C6062 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 3% S70 Vishay
45C6062
Lvr-3 .04 3% S70 Vishay 45C6062
LVR-3 .04 3% S70

LVR-3 .04 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400HS70 45C6062
Product Name Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .04 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details