Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R
LVR03, 0.04 Ohm, +/- 3%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVR03R0400HR16 | 45C6059 |
| Product Name | Res Metal Strip 40m Ohm 3% 3W AXL Thru-Hole T/R | Lvr03, 0.04 Ohm, +/3% Vishay |
| Mounting / Packaging | ThroughHole |