VISHAY PRECISION GROUP
LVR03R0400HE70 -- LVR-3 .04 3% E70 E3 VISHAY
Vishay Precision Group
Lvr-3 .04 3% E70 E3 Vishay
LVR03R0400HE70
Description
LVR-3 .04 3% E70 e3
Description
LVR-3 .04 3% E70 e3
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
51P4835 |
|
Product Name
|
Lvr-3 .04 3% E70 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers