Vishay Precision Group Through Hole Resistors LVR03R0400FE70

Description
40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-LVR03R0400FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR03R0400FE70TR-ND
Through Hole Resistors 541-LVR03R0400FE70TR-ND
40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
LVR03R0400FE70 - LVR03R0400FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
LVR03R0400FE70
LVR03R0400FE70
LVR03R0400FE70 LVR03R0400FE70
LVR03R0400FE70

LVR03R0400FE70

Supplier's Site
Resistor, Wirewound, R04, 1%, Axial; Resistance Vishay - 65K1711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, R04, 1%, Axial; Resistance Vishay
65K1711
Resistor, Wirewound, R04, 1%, Axial; Resistance Vishay 65K1711
RESISTOR, WIREWOUND, R04, 1%, AXIAL; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

RESISTOR, WIREWOUND, R04, 1%, AXIAL; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 200ppm/°CRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, R04, 1%, Axial; Resistance Vishay - 19X7145 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R04, 1%, Axial; Resistance Vishay
19X7145
Wirewound Resistor, R04, 1%, Axial; Resistance Vishay 19X7145
WIREWOUND RESISTOR, R04, 1%, AXIAL; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, R04, 1%, AXIAL; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-LVR03R0400FE70TR-ND LVR03R0400FE70 65K1711 19X7145
Product Name Through Hole Resistors LVR03R0400FE70 Resistor, Wirewound, R04, 1%, Axial; Resistance Vishay Wirewound Resistor, R04, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-PSIDTEB4L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details