Vishay Precision Group Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk LVR03R0400DB12

Description
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk - LVR03R0400DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk
LVR03R0400DB12
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk LVR03R0400DB12
Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk

Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.04 Ohm, +/0.5% Vishay - 45C6048 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.04 Ohm, +/0.5% Vishay
45C6048
Lvr03, 0.04 Ohm, +/0.5% Vishay 45C6048
LVR03, 0.04 Ohm, +/- 0.5%

LVR03, 0.04 Ohm, +/- 0.5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400DB12 45C6048
Product Name Res Metal Strip 40m Ohm 0.5% 3W AXL Thru-Hole Bulk Lvr03, 0.04 Ohm, +/0.5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details