Vishay Precision Group Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0374FE12

Description
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0374FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0374FE12
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0374FE12
Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0374 1% E12 E3 Vishay - 51P4827 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0374 1% E12 E3 Vishay
51P4827
Lvr-3 .0374 1% E12 E3 Vishay 51P4827
LVR-3 .0374 1% e12 E3

LVR-3 .0374 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0374FE12 51P4827
Product Name Res Metal Strip 37.4m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0374 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details