Vishay Precision Group Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0370JS70

Description
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0370JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0370JS70
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0370JS70
Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .037 5% S70 Vishay - 45C6043 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .037 5% S70 Vishay
45C6043
Lvr-3 .037 5% S70 Vishay 45C6043
LVR-3 .037 5% S70

LVR-3 .037 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0370JS70 45C6043
Product Name Res Metal Strip 37m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .037 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers