Vishay Precision Group Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0370FE70

Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0370FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0370FE70
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0370FE70
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .037 1% E70 E3 Vishay - 51P4824 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .037 1% E70 E3 Vishay
51P4824
Lvr-3 .037 1% E70 E3 Vishay 51P4824
LVR-3 .037 1% E70 e3

LVR-3 .037 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0370FE70 51P4824
Product Name Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .037 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details