Vishay Precision Group Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0370FE12

Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0370FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0370FE12
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0370FE12
Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .037 1% E12 E3 Vishay - 51P4823 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .037 1% E12 E3 Vishay
51P4823
Lvr-3 .037 1% E12 E3 Vishay 51P4823
LVR-3 .037 1% e12 E3

LVR-3 .037 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0370FE12 51P4823
Product Name Res Metal Strip 37m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .037 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details