Vishay Precision Group Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0350FE70

Description
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0350FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0350FE70
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0350FE70
Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .035 1% E70 E3 Vishay - 51P4819 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .035 1% E70 E3 Vishay
51P4819
Lvr-3 .035 1% E70 E3 Vishay 51P4819
LVR-3 .035 1% E70 e3

LVR-3 .035 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0350FE70 51P4819
Product Name Res Metal Strip 35m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .035 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details