Vishay Precision Group Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0332FS70

Description
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0332FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0332FS70
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0332FS70
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0332 1% S70 Vishay - 28M6251 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0332 1% S70 Vishay
28M6251
Lvr-3 .0332 1% S70 Vishay 28M6251
LVR-3 .0332 1% S70

LVR-3 .0332 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0332FS70 28M6251
Product Name Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .0332 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers