Vishay Precision Group Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0332FE12

Description
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0332FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0332FE12
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0332FE12
Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0332 1% E12 E3 Vishay - 51P4814 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0332 1% E12 E3 Vishay
51P4814
Lvr-3 .0332 1% E12 E3 Vishay 51P4814
LVR-3 .0332 1% e12 E3

LVR-3 .0332 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0332FE12 51P4814
Product Name Res Metal Strip 33.2m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .0332 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers