Vishay Precision Group Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0330JE70

Description
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0330JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0330JE70
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0330JE70
Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .033 5% E70 E3 Vishay - 51P4813 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .033 5% E70 E3 Vishay
51P4813
Lvr-3 .033 5% E70 E3 Vishay 51P4813
LVR-3 .033 5% E70 e3

LVR-3 .033 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0330JE70 51P4813
Product Name Res Metal Strip 33m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .033 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers