Vishay Precision Group Precision Resistors 3watts .033ohms 5% LVR03R0330JB12

Description
Precision Resistors 3watts .033ohms 5%
Request a Quote
Description
Precision Resistors 3watts .033ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors 3watts .033ohms 5% - LVR03R0330JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors 3watts .033ohms 5%
LVR03R0330JB12
Precision Resistors 3watts .033ohms 5% LVR03R0330JB12
Precision Resistors 3watts .033ohms 5%

Precision Resistors 3watts .033ohms 5%

Supplier's Site
Lvr-3 .033 5% B12 Vishay - 28M6249 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .033 5% B12 Vishay
28M6249
Lvr-3 .033 5% B12 Vishay 28M6249
LVR-3 .033 5% B12

LVR-3 .033 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0330JB12 28M6249
Product Name Precision Resistors 3watts .033ohms 5% Lvr-3 .033 5% B12 Vishay
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details