Vishay Precision Group Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0330FS73

Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0330FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0330FS73
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0330FS73
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .033 1% S73 Vishay - 45C6034 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .033 1% S73 Vishay
45C6034
Lvr-3 .033 1% S73 Vishay 45C6034
LVR-3 .033 1% S73

LVR-3 .033 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0330FS73 45C6034
Product Name Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .033 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details