Vishay Precision Group Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0330FE12

Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0330FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0330FE12
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0330FE12
Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .033 1% E12 E3 Vishay - 51P4809 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .033 1% E12 E3 Vishay
51P4809
Lvr-3 .033 1% E12 E3 Vishay 51P4809
LVR-3 .033 1% e12 E3

LVR-3 .033 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0330FE12 51P4809
Product Name Res Metal Strip 33m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .033 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers