Vishay Precision Group Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0300JS73

Description
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0300JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0300JS73
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0300JS73
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .03 5% S73 Vishay - 45C6031 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .03 5% S73 Vishay
45C6031
Lvr-3 .03 5% S73 Vishay 45C6031
LVR-3 .03 5% S73

LVR-3 .03 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0300JS73 45C6031
Product Name Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .03 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers