Vishay Precision Group Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0300JS70

Description
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0300JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0300JS70
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0300JS70
Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .03 5% S70 Vishay - 45C6030 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .03 5% S70 Vishay
45C6030
Lvr-3 .03 5% S70 Vishay 45C6030
LVR-3 .03 5% S70

LVR-3 .03 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0300JS70 45C6030
Product Name Res Metal Strip 30m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .03 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details