Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY PRECISION GROUP
LVR03R0300HS70 -- 3W,.03,3%,T/R
Vishay Precision Group
3W,.03,3%,T/R
LVR03R0300HS70
Description
3W,.03,3%,T/R
ASAP Semiconductor LLC
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
3W,.03,3%,T/R
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.03,3%,T/R
LVR03R0300HS70
3W,.03,3%,T/R
LVR03R0300HS70
3W,.03,3%,T/R
3W,.03,3%,T/R
Supplier's Site
Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.03Ohms,3+/-% Tol Vishay
45C6028
Resistor,wirewound,0.03Ohms,3+/-% Tol Vishay
45C6028
Resistor,Wirewound,0 .03Ohms,3+/-% Tol
Resistor,Wirewound,0
.03Ohms,3+/-% Tol
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Newark, An Avnet Company
Product Category
Resistors
Resistors
Product Number
LVR03R0300HS70
45C6028
Product Name
3W,.03,3%,T/R
Resistor,wirewound,0.03Ohms,3+/-% Tol Vishay
Tolerance
3 +/- %
Unlock Full Specs
to access all available technical data
Similar Products
Strainsert
Standard Shunt Calibration Resistor
Standard Shunt Calibration Resistor
Specs
Resistance Range
73000 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
EOL/Series Resistor Module, 12K ohm, Call Points
K859901989A-12000
View Details
Isabellenhutte USA
Resistors - Chip Resistor - Surface Mount
BVT-I-R003-1.0
Specs
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2
suppliers
Festo Corporation
Braking resistor
CACR-LE2-100-W500
Specs
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2
suppliers