Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R
30 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVR03R0300FS70 | LVRB-.03TR-ND |
| Product Name | Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use |