Vishay Precision Group Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0300FR16

Description
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0300FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0300FR16
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0300FR16
Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.03 Ohm, +/1% Vishay - 45C6019 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.03 Ohm, +/1% Vishay
45C6019
Lvr03, 0.03 Ohm, +/1% Vishay 45C6019
LVR03, 0.03 Ohm, +/- 1%

LVR03, 0.03 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0300FR16 45C6019
Product Name Res Metal Strip 30m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.03 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers