Vishay Precision Group Precision Resistors .03 OHM 1% 3W LVR03R0300FE12

Description
Precision Resistors .03ohm 1% 3W
Request a Quote
Description
Precision Resistors .03ohm 1% 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision Resistors .03 OHM 1% 3W - LVR03R0300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Precision Resistors .03 OHM 1% 3W
LVR03R0300FE12
Precision Resistors .03 OHM 1% 3W LVR03R0300FE12
Precision Resistors .03ohm 1% 3W

Precision Resistors .03ohm 1% 3W

Supplier's Site
Wirewound Resistor, R03, 1%, Axial; Resistance Vishay - 51P4800 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R03, 1%, Axial; Resistance Vishay
51P4800
Wirewound Resistor, R03, 1%, Axial; Resistance Vishay 51P4800
WIREWOUND RESISTOR, R03, 1%, AXIAL; Resistance:0.03ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, R03, 1%, AXIAL; Resistance:0.03ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0300FE12 51P4800
Product Name Precision Resistors .03 OHM 1% 3W Wirewound Resistor, R03, 1%, Axial; Resistance Vishay
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details