Vishay Precision Group Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0280FS70

Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0280FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0280FS70
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0280FS70
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .028 1% S70 Vishay - 45C6013 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .028 1% S70 Vishay
45C6013
Lvr-3 .028 1% S70 Vishay 45C6013
LVR-3 .028 1% S70

LVR-3 .028 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0280FS70 45C6013
Product Name Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .028 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details