Vishay Precision Group Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0280FE12

Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0280FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0280FE12
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0280FE12
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .028 1% E12 E3 Vishay - 51P4796 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .028 1% E12 E3 Vishay
51P4796
Lvr-3 .028 1% E12 E3 Vishay 51P4796
LVR-3 .028 1% e12 E3

LVR-3 .028 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0280FE12 51P4796
Product Name Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .028 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details