Vishay Precision Group Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0280FB12

Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0280FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0280FB12
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0280FB12
Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.028 Ohm, +/1% Vishay - 45C6012 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.028 Ohm, +/1% Vishay
45C6012
Lvr03, 0.028 Ohm, +/1% Vishay 45C6012
LVR03, 0.028 Ohm, +/- 1%

LVR03, 0.028 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0280FB12 45C6012
Product Name Res Metal Strip 28m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.028 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details