Vishay Precision Group Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0270HS73

Description
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0270HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0270HS73
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0270HS73
Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .027 3% S73 Vishay - 45C6011 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .027 3% S73 Vishay
45C6011
Lvr-3 .027 3% S73 Vishay 45C6011
LVR-3 .027 3% S73

LVR-3 .027 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0270HS73 45C6011
Product Name Res Metal Strip 27m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .027 3% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers