Vishay Precision Group Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0270FE70

Description
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0270FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0270FE70
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0270FE70
Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .027 1% E70 E3 Vishay - 51P4793 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .027 1% E70 E3 Vishay
51P4793
Lvr-3 .027 1% E70 E3 Vishay 51P4793
LVR-3 .027 1% E70 e3

LVR-3 .027 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0270FE70 51P4793
Product Name Res Metal Strip 27m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .027 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers