Vishay Precision Group Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0255JE70

Description
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0255JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0255JE70
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0255JE70
Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0255 5% E70 E3 Vishay - 51P4791 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0255 5% E70 E3 Vishay
51P4791
Lvr-3 .0255 5% E70 E3 Vishay 51P4791
LVR-3 .0255 5% E70 e3

LVR-3 .0255 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0255JE70 51P4791
Product Name Res Metal Strip 25.5m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0255 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details