Vishay Precision Group 3W,.025,5%,T/R LVR03R0250JS70

Description
3W,.025,5%,T/R
Request a Quote
Description
3W,.025,5%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.025,5%,T/R - LVR03R0250JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.025,5%,T/R
LVR03R0250JS70
3W,.025,5%,T/R LVR03R0250JS70
3W,.025,5%,T/R

3W,.025,5%,T/R

Supplier's Site
Lvr-3 .025 5% S70 Vishay - 45C6003 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .025 5% S70 Vishay
45C6003
Lvr-3 .025 5% S70 Vishay 45C6003
LVR-3 .025 5% S70

LVR-3 .025 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0250JS70 45C6003
Product Name 3W,.025,5%,T/R Lvr-3 .025 5% S70 Vishay
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details